Nichicon (America) Corporation Aluminum Electrolytic Capacitors LKS1V472MESZ

Description
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C
Request a Quote Datasheet
Description
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-16515-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-16515-ND
Aluminum Electrolytic Capacitors 493-16515-ND
4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C

4700µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitor Alum Elect, 4700Uf, 80V, 20%, Snap In; Capacitance Nichicon - 58R5354 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elect, 4700Uf, 80V, 20%, Snap In; Capacitance Nichicon
58R5354
Capacitor Alum Elect, 4700Uf, 80V, 20%, Snap In; Capacitance Nichicon 58R5354
CAPACITOR ALUM ELECT, 4700UF, 80V, 20%, SNAP IN; Capacitance:4700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELECT, 4700UF, 80V, 20%, SNAP IN; Capacitance:4700µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - LKS1V472MESZ - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
LKS1V472MESZ
Capacitors - Aluminum Electrolytic Capacitors LKS1V472MESZ
CAP ALUM 4700UF 20% 35V SNAP

CAP ALUM 4700UF 20% 35V SNAP

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 493-16515-ND 58R5354 LKS1V472MESZ
Product Name Aluminum Electrolytic Capacitors Capacitor Alum Elect, 4700Uf, 80V, 20%, Snap In; Capacitance Nichicon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Snap-In Leaded Capacitor
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701244 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details