Nichicon (America) Corporation Aluminium Capacitors LGU2D471MELZ

Description
Al electrolytic snap-in cap,200V,470uF
Request a Quote Datasheet
Description
Al electrolytic snap-in cap,200V,470uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 5193630 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5193630
Aluminium Capacitors 5193630
Al electrolytic snap-in cap,200V,470uF

Al electrolytic snap-in cap,200V,470uF

Supplier's Site
Aluminium Capacitors - 5193630P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
5193630P
Aluminium Capacitors 5193630P
Al electrolytic snap-in cap,200V,470uF

Al electrolytic snap-in cap,200V,470uF

Supplier's Site
Aluminum Electrolytic Capacitors - LGU2D471MELZ-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
LGU2D471MELZ-ND
Aluminum Electrolytic Capacitors LGU2D471MELZ-ND
470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

470µF 200V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - LGU2D471MELZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
LGU2D471MELZ
Capacitors - Aluminum Electrolytic Capacitors LGU2D471MELZ
CAP ALUM 470UF 20% 200V SNAP

CAP ALUM 470UF 20% 200V SNAP

Supplier's Site
Electrolytic Capacitor, Snap-In, Gu Series, 470 F, 20%, 200 V, 22 Mm Rohs Compliant Nichicon - 18K6475 - Newark, An Avnet Company
Chicago, IL, United States
Electrolytic Capacitor, Snap-In, Gu Series, 470 F, 20%, 200 V, 22 Mm Rohs Compliant Nichicon
18K6475
Electrolytic Capacitor, Snap-In, Gu Series, 470 F, 20%, 200 V, 22 Mm Rohs Compliant Nichicon 18K6475
Electrolytic Capacitor, Snap-in, GU Series, 470 F, 20%, 200 V, 22 mm RoHS Compliant: Yes

Electrolytic Capacitor, Snap-in, GU Series, 470 F, 20%, 200 V, 22 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 5193630 5193630P LGU2D471MELZ-ND LGU2D471MELZ 18K6475
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Electrolytic Capacitor, Snap-In, Gu Series, 470 F, 20%, 200 V, 22 Mm Rohs Compliant Nichicon
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100120GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details