1800µF 100V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 1800UF 20% 100V SNAP
Capacitor,1.8mF,100V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-8476-ND | LGU2A182MELB | 54K5871 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,1.8Mf,100Vdc,20-% Tol,20+% Tol Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |