120µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 10000 Hrs @ 105°C
Nichicon LGR2G121MELB25 Capacitor
Nichicon LGR2G121MELB25 Capacitor
Nichicon LGR2G121MELB25 Capacitor
CAPACITOR, SNAP IN, ELECTROLYTIC, 120UF, 400V, 105C, 30X25 MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 120UF 20% 400V SNAP
Snap in & Terminal / BULK
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-7862-ND | 7149307 | 7149307P | 65793067 | LGR2G121MELB25 | 89T3008 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Snap In & Terminal / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | ||||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | ||||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |