Nichicon (America) Corporation Aluminum Electrolytic Capacitors LAS2G101MELZ25

Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 493-17518-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
493-17518-ND
Aluminum Electrolytic Capacitors 493-17518-ND
100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

100µF 400V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1382455-LAS2G101MELZ25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1382455-LAS2G101MELZ25
Capacitors - Aluminum Electrolytic Capacitors 1382455-LAS2G101MELZ25
Win Source Part Number: 1382455-LAS2G101MELZ 25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: LAS Package: Bulk Size / Dimension: 0.866" Dia (22.00mm) Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 400 V Lead Spacing: 0.394" (10.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -25°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Nichicon Ripple Current @ Low Frequency: 680 mA @ 120 Hz Ripple Current @ High Frequency: 782 mA @ 10 kHz Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 250 pcs

Win Source Part Number: 1382455-LAS2G101MELZ25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: LAS
Package: Bulk
Size / Dimension: 0.866" Dia (22.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 400 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Nichicon
Ripple Current @ Low Frequency: 680 mA @ 120 Hz
Ripple Current @ High Frequency: 782 mA @ 10 kHz
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 250 pcs

Buy Now Datasheet
Singapore, Singapore
100uF 400V 680mA Capacitor
58-LAS2G101MELZ25
100uF 400V 680mA Capacitor 58-LAS2G101MELZ25
Cap Aluminum Lytic 100uF 400V 20% (22 X 25mm) Snap-In 10mm 680mA 2000h 105°C Bulk Product overview: LAS2G101MELZ25 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 680mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 680mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LAS2G101MELZ25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 400V 20% (22 X 25mm) Snap-In 10mm 680mA 2000h 105°C Bulk Product overview: LAS2G101MELZ25 from Nichicon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 400V, 680mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 400V, 680mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-LAS2G101MELZ25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Snap In & Terminal / Bulk Nichicon - 31Y2241 - Newark, An Avnet Company
Chicago, IL, United States
Snap In & Terminal / Bulk Nichicon
31Y2241
Snap In & Terminal / Bulk Nichicon 31Y2241
Snap in & Terminal / BULK

Snap in & Terminal / BULK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 493-17518-ND 1382455-LAS2G101MELZ25 58-LAS2G101MELZ25 31Y2241
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 100uF 400V 680mA Capacitor Snap In & Terminal / Bulk Nichicon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers