Manufacturer: Nichicon
Category: Capacitors- Electric Double Layer Capacitors (EDLC), Supercapacitors
Series: EVerCAP® JUW
Package: Bulk
Package / Case: Radial, Can
Mounting Type: Through Hole
Operating Temperature: -25°C ~ 70°C
Size / Dimension: 0.248" Dia (6.30mm)
Height - Seated (Max): 0.413" (10.50mm)
Lifetime @ Temp.: 1000 Hrs @ 70°C
1F (EDLC) Supercapacitor 2.7V Radial, Can 4Ohm @ 1kHz 1000 Hrs @ 70°C
CAP 1F 20% 2.7V T/H
CAP 1F 20% 2.7V T/H
CAPACITOR, DOUBLE LAYER, 1F, 2.7V, 4 OHM; Capacitance:1F; Voltage(DC):2.7V; Capacitor Terminals:PC Pin; Capacitance Tolerance:± 20%; Lead Spacing:2.5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can; ESR:4ohmRoHS Compliant: Yes
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-4330-ND | JUWT1105MCD | JUWT1105MCD | 27T9832 | |
| Product Name | Capacitors- Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor, Double Layer, 1F, 2.7V, 4 Ohm; Capacitance Nichicon |
| Technology | Multilayer | Single-Layer | Multilayer | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | ||
| Capacitance Range | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | 1.00E6 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |