Nichicon (America) Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors JJL0E158MSEF

Description
1500F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 1.8mOhm 2000 Hrs @ 60°C
Request a Quote Datasheet
Description
1500F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 1.8mOhm 2000 Hrs @ 60°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 493-3333-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
493-3333-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 493-3333-ND
1500F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 1.8mOhm 2000 Hrs @ 60°C

1500F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 1.8mOhm 2000 Hrs @ 60°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - JJL0E158MSEF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
JJL0E158MSEF
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors JJL0E158MSEF
CAP 1500F 20% 2.5V CHASSIS MOUNT

CAP 1500F 20% 2.5V CHASSIS MOUNT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 493-3333-ND JJL0E158MSEF
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Capacitance Range 1.50E9 microF 1.50E9 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Screw Radial; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details