Nichicon (America) Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors JJD0E138MSED

Description
1300F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 6mOhm 2000 Hrs @ 60°C
Request a Quote Datasheet
Description
1300F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 6mOhm 2000 Hrs @ 60°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 493-3324-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
493-3324-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 493-3324-ND
1300F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 6mOhm 2000 Hrs @ 60°C

1300F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 6mOhm 2000 Hrs @ 60°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - JJD0E138MSED - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
JJD0E138MSED
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors JJD0E138MSED
CAP 1300F 20% 2.5V CHASSIS MOUNT

CAP 1300F 20% 2.5V CHASSIS MOUNT

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 493-3324-ND JJD0E138MSED
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Capacitance Range 1.30E9 microF 1.30E9 microF
Capacitance Tolerance 20 (+/- %)
Lead Style Screw Radial; Screw
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100331KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details