1000F (EDLC) Supercapacitor 2.5V Radial, Can - Screw Terminals 8mOhm 2000 Hrs @ 60°C
CAP 1000F 20% 2.5V CHASSIS MOUNT
CAPACITOR DOUBLE LAYER, 1000F, 2.5V, 20%, CAN; Capacitance:1000F; Voltage(DC):2.5V; Capacitor Terminals:Screw; Capacitance Tolerance:± 20%; Lead Spacing:-; Lifetime @ Temperature:2000 hours @ 60°C; Capacitor Case / Package:Can; ESR:-RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3323-ND | JJD0E108MSED | 58R4134 |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor Double Layer, 1000F, 2.5V, 20%, Can; Capacitance Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Screw |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | |
| Capacitance Range | 1.00E9 microF | 1.00E9 microF | 1.00E9 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | |
| Lead Style | Screw | Radial; Screw | Screw |