47F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 70mOhm @ 1kHz 2000 Hrs @ 60°C
CAP 47F 20% 2.5V T/H
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 493-3309-ND | JJC0E476MELZ |
| Product Name | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) |
| Capacitance Range | 4.70E7 microF | 4.70E7 microF |
| Capacitance Tolerance | 20 (+/- %) | |
| Mounting Style | Through Hole | Through Hole; Surface Mount Technology; Radial, Can - Snap-In |