Nichicon (America) Corporation Electric Double Layer Capacitors (EDLC), Supercapacitors JJC0E276MELB

Description
27F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 90mOhm 2000 Hrs @ 60°C
Request a Quote Datasheet
Description
27F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 90mOhm 2000 Hrs @ 60°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors (EDLC), Supercapacitors - 493-3303-ND - DigiKey
Thief River Falls, MN, United States
Electric Double Layer Capacitors (EDLC), Supercapacitors
493-3303-ND
Electric Double Layer Capacitors (EDLC), Supercapacitors 493-3303-ND
27F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 90mOhm 2000 Hrs @ 60°C

27F (EDLC) Supercapacitor 2.5V Radial, Can - Snap-In 90mOhm 2000 Hrs @ 60°C

Buy Now Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - JJC0E276MELB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
JJC0E276MELB
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors JJC0E276MELB
CAP 27F 20% 2.5V T/H

CAP 27F 20% 2.5V T/H

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 493-3303-ND JJC0E276MELB
Product Name Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -25 to 60 C (-13 to 140 F) -25 to 60 C (-13 to 140 F)
Capacitance Range 2.70E7 microF 2.70E7 microF
Capacitance Tolerance 20 (+/- %)
Mounting Style Through Hole Through Hole; Surface Mount Technology; Radial, Can - Snap-In
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details