56µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 50mOhm 2000 Hrs @ 135°C
56µF 25V Aluminum - Polymer Capacitors Radial, Can - SMD 50mOhm 2000 Hrs @ 135°C
CAP, 56UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 135°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP, 56UF, 25V, ALU ELEC, HYBRID, SMD; Capacitance:56µF; Capacitance Tolerance:± 20%; Voltage(DC):25V; Capacitor Case / Package:Radial Can - SMD; ESR:0.05ohm; Lifetime @ Temperature:2000 hours @ 135°C; Product Diameter:6.3mm RoHS Compliant: Yes
CAP ALUM HYBRID 56UF 20% 25V SMD
CAP ALUM HYB 56UF 20% 25V SMD
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2229470 | GYC1E560MCQ1TR-ND | 51AH5085 | GYC1E560MCQ1GS | GYC1E560MCQ1GS |
| Product Name | Aluminium Capacitors | Aluminum - Polymer Capacitors | Cap, 56Uf, 25V, Alu Elec, Hybrid, Smd; Capacitance Nichicon | Aluminum - Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 56 microF | 56 microF | 56 microF | 56 microF | 56 microF |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor |