Nichicon (America) Corporation CAPACITOR TANTALUM CAP 10UF 25V 20% SMD F931E106MCC

Description
Specifications: Temperasure Range: –55°C to +125°C Capacitance Tolerance: ±20%, ±10% (At 120 Hz)
Datasheet
Description
Specifications: Temperasure Range: –55°C to +125°C Capacitance Tolerance: ±20%, ±10% (At 120 Hz)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR TANTALUM CAP 10UF 25V 20% SMD - 70188341 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR TANTALUM CAP 10UF 25V 20% SMD
70188341
CAPACITOR TANTALUM CAP 10UF 25V 20% SMD 70188341
Specifications: Temperasure Range: –55°C to +125°C Capacitance Tolerance: ±20%, ±10% (At 120 Hz)

Specifications:

  • Temperasure Range: –55°C to +125°C
  • Capacitance Tolerance: ±20%, ±10% (At 120 Hz)
Supplier's Site
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.2, 6032-25; Capacitance Avx/nichicon - 58R3297 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.2, 6032-25; Capacitance Avx/nichicon
58R3297
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.2, 6032-25; Capacitance Avx/nichicon 58R3297
TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.2, 6032-25; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.2, 6032-25; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.2, 6032-25, Full Reel; Capacitance Avx/nichicon - 35B9170 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.2, 6032-25, Full Reel; Capacitance Avx/nichicon
35B9170
Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.2, 6032-25, Full Reel; Capacitance Avx/nichicon 35B9170
TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.2, 6032-25, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V, 1.5 OHM, 0.2, 6032-25, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:1.5ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70188341 58R3297
Product Name CAPACITOR TANTALUM CAP 10UF 25V 20% SMD Tantalum Capacitor, 10Uf 25V, 1.5 Ohm, 0.2, 6032-25; Capacitance Avx/nichicon
Applications General Purpose
Electrolytic Capacitors Tantalum
Capacitance Range 10 microF 10 microF
WVDC 25 volts 25 volts
WVAC 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Tantalum Capacitors - 1814768 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details