Nichicon (America) Corporation Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Avx/nichicon F931A476MBA

Description
TANTALUM CAPACITOR, 47UF, 10V, 20%, 1411, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes
Datasheet
Description
TANTALUM CAPACITOR, 47UF, 10V, 20%, 1411, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Avx/nichicon - 49H8776 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Avx/nichicon
49H8776
Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Avx/nichicon 49H8776
TANTALUM CAPACITOR, 47UF, 10V, 20%, 1411, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF, 10V, 20%, 1411, FULL REEL; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:B; Failure Rate:-; Product Width:2.8mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49H8776
Product Name Tantalum Capacitor, 47Uf, 10V, 20%, 1411, Full Reel; Capacitance Avx/nichicon
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N100J500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details