Nichicon (America) Corporation Capacitor Tant, 4.7Uf, 10V, 4 Ohm, 0.1, 3216-12; Capacitance Avx/nichicon F931A475KAA

Description
CAPACITOR TANT, 4.7UF, 10V, 4 OHM, 0.1, 3216-12; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; Features:General Purpose; Series:F93RoHS Compliant: Yes
Datasheet
Description
CAPACITOR TANT, 4.7UF, 10V, 4 OHM, 0.1, 3216-12; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; Features:General Purpose; Series:F93RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 4.7Uf, 10V, 4 Ohm, 0.1, 3216-12; Capacitance Avx/nichicon - 35B9061 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 4.7Uf, 10V, 4 Ohm, 0.1, 3216-12; Capacitance Avx/nichicon
35B9061
Capacitor Tant, 4.7Uf, 10V, 4 Ohm, 0.1, 3216-12; Capacitance Avx/nichicon 35B9061
CAPACITOR TANT, 4.7UF, 10V, 4 OHM, 0.1, 3216-12; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; Features:General Purpose; Series:F93RoHS Compliant: Yes

CAPACITOR TANT, 4.7UF, 10V, 4 OHM, 0.1, 3216-12; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1206 [3216 Metric]; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:4ohm; Features:General Purpose; Series:F93RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35B9061
Product Name Capacitor Tant, 4.7Uf, 10V, 4 Ohm, 0.1, 3216-12; Capacitance Avx/nichicon
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
Capacitance Range 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 106AVD050MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers