Nichicon (America) Corporation Capacitor Tant, 22Uf, 4V, 20%, 1206, Full Reel; Capacitance Avx/nichicon F930G226MAA

Description
CAPACITOR TANT, 22UF, 4V, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:173mA RoHS Compliant: Yes
Description
CAPACITOR TANT, 22UF, 4V, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:173mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Tant, 22Uf, 4V, 20%, 1206, Full Reel; Capacitance Avx/nichicon - 35B8952 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf, 4V, 20%, 1206, Full Reel; Capacitance Avx/nichicon
35B8952
Capacitor Tant, 22Uf, 4V, 20%, 1206, Full Reel; Capacitance Avx/nichicon 35B8952
CAPACITOR TANT, 22UF, 4V, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:173mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF, 4V, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):4V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:2.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:173mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 35B8952
Product Name Capacitor Tant, 22Uf, 4V, 20%, 1206, Full Reel; Capacitance Avx/nichicon
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101462U025AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details