9µF Film Capacitor 250V Polypropylene (PP), Metallized Radial
CAP FILM 9UF -5% +10% 250VAC RAD
CAP FILM 9UF -5% +10% 250VAC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-13832-ND | 47AJ7860 | EXH2E905HRPT | EXH2E905HRPT |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film / Bulk Nichicon | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 9 microF | 9 microF | 9 microF |