6µF Film Capacitor 250V Polypropylene (PP), Metallized Radial
CAP FILM 6UF -5% +10% 250VAC RAD
CAP FILM 6UF -5% +10% 250VAC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 493-13829-ND | EXH2E605HRPT | EXH2E605HRPT | 47AJ7857 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors | Film / Bulk Nichicon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 6 microF | 6 microF | 6 microF |