25µF Film Capacitor 250V Polypropylene (PP), Metallized Rectangular Box
CAP FILM 25UF 250VAC QC TERM
CAP FILM 25UF 250VAC QC TERM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 493-3788-ND | EEC2E256HQA415 | EEC2E256HQA415 |
| Product Name | Motor Start, Motor Run Capacitors (AC) | Film Capacitors | Capacitors - Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 25 microF | 25 microF | 25 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |