Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082797-NSPWR70CSS-K
Color: White
Length: 7.62 mm
Width: 7.62 mm
Luminous Flux: 20 lm
Categories: OEM Parts(M-N)
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082797-NSPWR70CSS-K1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NSPWR70CSS-K1 |