Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082796-NSPW510DS
Forward Voltage: 3.2 V
Luminous Intensity: 6.1 cd
Viewing Angle: 45 °
Lens Color: Clear
Number of Pins: 5
Categories: OEM Parts(M-N)
Number of LEDs: 1
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082796-NSPW510DS |
| Product Name | OEM Parts - OEM Parts (M - N) - NSPW510DS |