Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082795-NSPW315BS
Forward Voltage: 4 V
Luminous Intensity: 1.1 cd
Number of Pins: 2
Categories: OEM Parts(M-N)
Number of LEDs: 1
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082795-NSPW315BS |
| Product Name | OEM Parts - OEM Parts (M - N) - NSPW315BS |