Nichia Corporation OEM Parts - OEM Parts (M - N) - NSPW300DS NSPW300DS

Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082793-NSPW300DS Forward Voltage: 3.2 V Luminous Intensity: 12.9 cd Viewing Angle: 25 ° Lens Color: Clear Number of Pins: 3 Categories: OEM Parts(M-N) Number of LEDs: 1 Lens Style: Round Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote
Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082793-NSPW300DS Forward Voltage: 3.2 V Luminous Intensity: 12.9 cd Viewing Angle: 25 ° Lens Color: Clear Number of Pins: 3 Categories: OEM Parts(M-N) Number of LEDs: 1 Lens Style: Round Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NSPW300DS - 1082793-NSPW300DS - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NSPW300DS
1082793-NSPW300DS
OEM Parts - OEM Parts (M - N) - NSPW300DS 1082793-NSPW300DS
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1082793-NSPW300DS Forward Voltage: 3.2 V Luminous Intensity: 12.9 cd Viewing Angle: 25 ° Lens Color: Clear Number of Pins: 3 Categories: OEM Parts(M-N) Number of LEDs: 1 Lens Style: Round Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Through Hole RoHS: Compliant

Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082793-NSPW300DS
Forward Voltage: 3.2 V
Luminous Intensity: 12.9 cd
Viewing Angle: 25 °
Lens Color: Clear
Number of Pins: 3
Categories: OEM Parts(M-N)
Number of LEDs: 1
Lens Style: Round
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1082793-NSPW300DS
Product Name OEM Parts - OEM Parts (M - N) - NSPW300DS
Unlock Full Specs
to access all available technical data