Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082794-NSPG310B
Color: Green
Forward Voltage: 3.2 V
Luminous Intensity: 10.8 cd
Viewing Angle: 30 °
Lens Color: Clear
Number of Pins: 3
Wavelength: 520 nm
Categories: OEM Parts(M-N)
Number of LEDs: 1
Lens Style: Circular, Round
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082794-NSPG310B |
| Product Name | OEM Parts - OEM Parts (M - N) - NSPG310B |