Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082774-NSPBR70BSS
Color: Blue
Length: 7.62 mm
Mounting: SMD (SMT)
Wavelength: 480 nm
Width: 7.62 mm
Luminous Flux: 2 lm
Categories: OEM Parts(M-N)
Case / Package: 100
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -30 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082774-NSPBR70BSS |
| Product Name | OEM Parts - OEM Parts (M - N) - NSPBR70BSS |