Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982281-NS9L383T
Color: White
Length: 6.5 mm
Height: 2.75 mm
Width: 5 mm
Luminous Flux: 124 lm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 982281-NS9L383T |
| Product Name | OEM Parts - OEM Parts (M - N) - NS9L383T |