Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082725-NS2L757AT-V1
Color: White
Length: 3 mm
Mounting: SMD (SMT)
Height: 520 µm
Width: 3 mm
Luminous Flux: 52 lm
Categories: OEM Parts(M-N)
Case / Package: 120
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Standard
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Color Rendering Index (CRI): 83
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082725-NS2L757AT-V1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NS2L757AT-V1 |