Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 962160-NF2W757DRT-V1
Mounting: SMD (SMT)
Forward Voltage: 7.1 V
Luminous Intensity: 47.2 cd
Forward Current: 150 mA
Viewing Angle: 120 °
Lens Color: Yellow
Number of Pins: 2
Luminous Flux: 138 lm
Categories: OEM Parts(M-N)
Case / Package: 3030
Number of LEDs: 2
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 962160-NF2W757DRT-V1 |
| Product Name | OEM Parts - OEM Parts (M - N) - NF2W757DRT-V1 |