Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1120818-NESW157BT
Color: White
Length: 3 mm
Height: 520 µm
Width: 1.4 mm
Luminous Flux: 17.3 lm
Categories: Custom Parts
Case / Package: 120
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Standard
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 100 °C
Color Rendering Index (CRI): 85
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1120818-NESW157BT |
| Product Name | Custom Parts - Custom Parts (N - R) - NESW157BT |