Nichia Corporation OEM Parts - OEM Parts (M - N) - NESL157BT NESL157BT

Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963175-NESL157BT Color: White Length: 3 mm Mounting: SMD (SMT) Height: 520 µm Width: 1.4 mm Luminous Flux: 16 lm Categories: OEM Parts(M-N) Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Color Rendering Index (CRI): 85
Request a Quote
Description
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963175-NESL157BT Color: White Length: 3 mm Mounting: SMD (SMT) Height: 520 µm Width: 1.4 mm Luminous Flux: 16 lm Categories: OEM Parts(M-N) Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Color Rendering Index (CRI): 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - NESL157BT - 963175-NESL157BT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - NESL157BT
963175-NESL157BT
OEM Parts - OEM Parts (M - N) - NESL157BT 963175-NESL157BT
Manufacturer: Nichia Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 963175-NESL157BT Color: White Length: 3 mm Mounting: SMD (SMT) Height: 520 µm Width: 1.4 mm Luminous Flux: 16 lm Categories: OEM Parts(M-N) Case / Package: 120 Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Mount: Standard RoHS: Non-Compliant Min Operating Temperature: -40 °C Color Rendering Index (CRI): 85

Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963175-NESL157BT
Color: White
Length: 3 mm
Mounting: SMD (SMT)
Height: 520 µm
Width: 1.4 mm
Luminous Flux: 16 lm
Categories: OEM Parts(M-N)
Case / Package: 120
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Mount: Standard
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Color Rendering Index (CRI): 85

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 963175-NESL157BT
Product Name OEM Parts - OEM Parts (M - N) - NESL157BT
Unlock Full Specs
to access all available technical data