Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1082014-NESA064T
Color: Orange
Termination: SMD/SMT
Length: 3.5 mm
Mounting: SMD (SMT)
Height: 2 mm
Wavelength: 585 nm
Width: 2.8 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1082014-NESA064T |
| Product Name | OEM Parts - OEM Parts (M - N) - NESA064T |