Manufacturer: Nichia Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1124553-NCSU275T-U38
Length: 3.5 mm
Viewing Angle: 120 °
Height: 875 µm
Number of Pins: 2
Width: 3.5 mm
Categories: Custom Parts
Number of LEDs: 1
Lens Style: Round
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1124553-NCSU275T-U385 |
| Product Name | Custom Parts - Custom Parts (N - R) - NCSU275T-U385 |