RES, 698R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
RES, 698R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:698ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case Style:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 27AH4808 |
| Product Name | Res, 698R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components |
| Configuration | Single Resistor |
| Category / Application | Precision Resistor |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 2512 |