NIC Components Corp. Res, 2K37, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50T2371BTRF

Description
RES, 2K37, 0.01%, 0.5W, 2512, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 2K37, 0.01%, 0.5W, 2512, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 14AH2321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
14AH2321
Res, 2K37, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 14AH2321
RES, 2K37, 0.01%, 0.5W, 2512, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 2K37, 0.01%, 0.5W, 2512, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K37, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 22AH2461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
22AH2461
Res, 2K37, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 22AH2461
RES, 2K37, 0.01%, 0.5W, 2512, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 2K37, 0.01%, 0.5W, 2512, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 14AH2321
Product Name Res, 2K37, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details