NIC Components Corp. Res, 169R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50T1690NTRF

Description
RES, 169R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 169R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 169R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 23AH0061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
23AH0061
Res, 169R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 23AH0061
RES, 169R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 169R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 169R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 14AH2218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 169R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
14AH2218
Res, 169R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 14AH2218
RES, 169R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 169R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:169ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AH0061
Product Name Res, 169R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 169 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details