NIC Components Corp. Res, 15K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50T1502NTRF

Description
RES, 15K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 15K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 15K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 12AH8091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
12AH8091
Res, 15K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 12AH8091
RES, 15K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 15K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 17AH5212 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
17AH5212
Res, 15K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 17AH5212
RES, 15K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 15K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:15kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH8091
Product Name Res, 15K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details