NIC Components Corp. Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50T1302DTRF

Description
RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 12AH3071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
12AH3071
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 12AH3071
RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 21AH4359 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
21AH4359
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 21AH4359
RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH3071
Product Name Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details