NIC Components Corp. Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50T1302CTRF

Description
RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet
Description
RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 10AH7522 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
10AH7522
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 10AH7522
RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 19AH9855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
19AH9855
Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 19AH9855
RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

RES, 13K, 0.01%, 0.5W, 2512, THIN FILM; Resistance:13kohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH7522
Product Name Res, 13K, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Adjustable Resistors - 1445506 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details