NIC Components Corp. Res, 115R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50T1150CTRF

Description
RES, 115R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 115R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 115R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 27AH7518 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
27AH7518
Res, 115R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 27AH7518
RES, 115R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 115R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 115R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components - 12AH3063 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
12AH3063
Res, 115R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components 12AH3063
RES, 115R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 115R, 0.01%, 0.5W, 2512, THIN FILM; Resistance:115ohm; Resistance Tolerance:± 0.01%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27AH7518
Product Name Res, 115R, 0.01%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 115 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 105000 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details