NIC Components Corp. Res, 750K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50F7503CTRF

Description
RES, 750K, 1%, 0.5W, 2512, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 750K, 1%, 0.5W, 2512, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 750K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 13AH0587 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
13AH0587
Res, 750K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 13AH0587
RES, 750K, 1%, 0.5W, 2512, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 750K, 1%, 0.5W, 2512, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 750K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 21AH0029 - Newark, An Avnet Company
Chicago, IL, United States
Res, 750K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
21AH0029
Res, 750K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 21AH0029
RES, 750K, 1%, 0.5W, 2512, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 750K, 1%, 0.5W, 2512, THIN FILM; Resistance:750kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 13AH0587
Product Name Res, 750K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers