NIC Components Corp. Res, 301K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50F3013DTRF

Description
RES, 301K, 1%, 0.5W, 2512, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 301K, 1%, 0.5W, 2512, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 301K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 11AH5263 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
11AH5263
Res, 301K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 11AH5263
RES, 301K, 1%, 0.5W, 2512, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 301K, 1%, 0.5W, 2512, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 301K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 27AH1853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
27AH1853
Res, 301K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 27AH1853
RES, 301K, 1%, 0.5W, 2512, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 301K, 1%, 0.5W, 2512, THIN FILM; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11AH5263
Product Name Res, 301K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details