NIC Components Corp. Res, 28K7, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50F2872CTRF

Description
RES, 28K7, 1%, 0.5W, 2512, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 28K7, 1%, 0.5W, 2512, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 22AH7379 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
22AH7379
Res, 28K7, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 22AH7379
RES, 28K7, 1%, 0.5W, 2512, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 28K7, 1%, 0.5W, 2512, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 14AH1943 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
14AH1943
Res, 28K7, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 14AH1943
RES, 28K7, 1%, 0.5W, 2512, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 28K7, 1%, 0.5W, 2512, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AH7379
Product Name Res, 28K7, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details