NIC Components Corp. Res, 19K6, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50F1962DTRF

Description
RES, 19K6, 1%, 0.5W, 2512, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 19K6, 1%, 0.5W, 2512, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 19K6, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 18AH3693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
18AH3693
Res, 19K6, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 18AH3693
RES, 19K6, 1%, 0.5W, 2512, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19K6, 1%, 0.5W, 2512, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 19K6, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 13AH5610 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
13AH5610
Res, 19K6, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 13AH5610
RES, 19K6, 1%, 0.5W, 2512, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 19K6, 1%, 0.5W, 2512, THIN FILM; Resistance:19.6kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH3693
Product Name Res, 19K6, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1469500 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details