NIC Components Corp. Res, 137K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50F1373CTRF

Description
RES, 137K, 1%, 0.5W, 2512, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 137K, 1%, 0.5W, 2512, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 137K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 19AH9775 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
19AH9775
Res, 137K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 19AH9775
RES, 137K, 1%, 0.5W, 2512, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 137K, 1%, 0.5W, 2512, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 137K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 15AH7822 - Newark, An Avnet Company
Chicago, IL, United States
Res, 137K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
15AH7822
Res, 137K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 15AH7822
RES, 137K, 1%, 0.5W, 2512, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 137K, 1%, 0.5W, 2512, THIN FILM; Resistance:137kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 19AH9775
Product Name Res, 137K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers