NIC Components Corp. Res, 1K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50F1001CTRF

Description
RES, 1K, 1%, 0.5W, 2512, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1K, 1%, 0.5W, 2512, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 12AH3006 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
12AH3006
Res, 1K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 12AH3006
RES, 1K, 1%, 0.5W, 2512, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 2512, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components - 16AH7506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
16AH7506
Res, 1K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components 16AH7506
RES, 1K, 1%, 0.5W, 2512, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1K, 1%, 0.5W, 2512, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 12AH3006
Product Name Res, 1K, 1%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details