NIC Components Corp. Res, 97K6, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50D9762DTRF

Description
RES, 97K6, 0.5%, 0.5W, 2512, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 97K6, 0.5%, 0.5W, 2512, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 97K6, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components - 26AH5905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
26AH5905
Res, 97K6, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components 26AH5905
RES, 97K6, 0.5%, 0.5W, 2512, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.5W, 2512, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 97K6, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components - 14AH8552 - Newark, An Avnet Company
Chicago, IL, United States
Res, 97K6, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
14AH8552
Res, 97K6, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components 14AH8552
RES, 97K6, 0.5%, 0.5W, 2512, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 97K6, 0.5%, 0.5W, 2512, THIN FILM; Resistance:97.6kohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 26AH5905
Product Name Res, 97K6, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 97600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details