NIC Components Corp. Res, 487R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50D4870BTRF

Description
RES, 487R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 487R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 487R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components - 18AH3588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
18AH3588
Res, 487R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components 18AH3588
RES, 487R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 487R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 487R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components - 11AH5196 - Newark, An Avnet Company
Chicago, IL, United States
Res, 487R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
11AH5196
Res, 487R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components 11AH5196
RES, 487R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 487R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 18AH3588
Product Name Res, 487R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 84.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722150 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers