NIC Components Corp. Res, 1R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50D1R00CTRF

Description
RES, 1R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 1R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components - 09AH7916 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
09AH7916
Res, 1R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components 09AH7916
RES, 1R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components - 27AH4538 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
27AH4538
Res, 1R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components 27AH4538
RES, 1R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 1R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:1ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH7916
Product Name Res, 1R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details