NIC Components Corp. Res, 105R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50D1050BTRF

Description
RES, 105R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet
Description
RES, 105R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components - 20AH5985 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
20AH5985
Res, 105R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components 20AH5985
RES, 105R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 105R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 105R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components - 15AH0396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
15AH0396
Res, 105R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components 15AH0396
RES, 105R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

RES, 105R, 0.5%, 0.5W, 2512, THIN FILM; Resistance:105ohm; Resistance Tolerance:± 0.5%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:NTR Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 20AH5985
Product Name Res, 105R, 0.5%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details