NIC Components Corp. Res, 64R9, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components NTR50C64R9BTRF

Description
RES, 64R9, 0.25%, 0.5W, 2512, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet
Description
RES, 64R9, 0.25%, 0.5W, 2512, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 64R9, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 09AH5772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
09AH5772
Res, 64R9, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 09AH5772
RES, 64R9, 0.25%, 0.5W, 2512, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 64R9, 0.25%, 0.5W, 2512, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 64R9, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components - 18AH3422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 64R9, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
18AH3422
Res, 64R9, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components 18AH3422
RES, 64R9, 0.25%, 0.5W, 2512, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

RES, 64R9, 0.25%, 0.5W, 2512, THIN FILM; Resistance:64.9ohm; Resistance Tolerance:± 0.25%; Power Rating:500mW; Resistor Case / Package:2512 [6432 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:150V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 09AH5772
Product Name Res, 64R9, 0.25%, 0.5W, 2512, Thin Film; Resistance Nic Components
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Thin Film (Chip)
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 64.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details